Schaffner EMC Inc. Power Entry Connectors - Inlets, Outlets, Modules FN9222S1B-12-07

Description
PWR ENT RCPT IEC320-C14 PNL WIRE
Request a Quote
Description
PWR ENT RCPT IEC320-C14 PNL WIRE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FN9222S1B-12-07-ND is a power entry connector designed for efficient integration in various electrical applications. It supports rated currents up to 12 A and operates at a maximum continuous voltage of 250 VAC. The connector features excellent conducted attenuation performance, making it suitable for applications requiring compliance with EMI standards. It is designed for snap-in mounting and offers flexibility in assembly with different output connections. This connector is rated for operation in a temperature range of -25°C to +85°C and has an IP 40 protection category. It is compliant with multiple safety standards, including UL, CSA, and IEC/EN 60601-1 for medical applications. The FN9222 series also includes options for surge pulse protection and hot inlet versions, enhancing its versatility for various use cases, including portable equipment, medical devices, and household appliances.

Datasheet Summary
Powered by GS/AI

The FN9222S1B-12-07-ND is a power entry connector designed for efficient integration in various electrical applications. It supports rated currents up to 12 A and operates at a maximum continuous voltage of 250 VAC. The connector features excellent conducted attenuation performance, making it suitable for applications requiring compliance with EMI standards. It is designed for snap-in mounting and offers flexibility in assembly with different output connections. This connector is rated for operation in a temperature range of -25°C to +85°C and has an IP 40 protection category. It is compliant with multiple safety standards, including UL, CSA, and IEC/EN 60601-1 for medical applications. The FN9222 series also includes options for surge pulse protection and hot inlet versions, enhancing its versatility for various use cases, including portable equipment, medical devices, and household appliances.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - FN9222S1B-12-07-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
FN9222S1B-12-07-ND
Power Entry Connectors - Inlets, Outlets, Modules FN9222S1B-12-07-ND
PWR ENT RCPT IEC320-C14 PNL WIRE

PWR ENT RCPT IEC320-C14 PNL WIRE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Connectors
Product Number FN9222S1B-12-07-ND
Product Name Power Entry Connectors - Inlets, Outlets, Modules
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
Termination Types Wire Leads
Standards / Certifications UL; CSA; CQC, CSA, ENEC, UL
Unlock Full Specs
to access all available technical data

Similar Products

Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
10A Argentina In-line Connector - 88040280 - Interpower
Specs
Power Type AC Power Connector
Configuration Other; 10A
Standards / Certifications IRAM 2086
View Details
65W PD3.0 Dual Type C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2365CC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details