Schaffner EMC Inc. Power Entry Connectors - Inlets, Outlets, Modules FN9260B-6-06

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 817-1493-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
817-1493-ND
Power Entry Connectors - Inlets, Outlets, Modules 817-1493-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
PEM Filter; 250 VAC; 6 A @ degC; 2 muA/phase; Panel Mount - 70027456 - Allied Electronics, Inc.
Fort Worth, TX, USA
PEM Filter; 250 VAC; 6 A @ degC; 2 muA/phase; Panel Mount
70027456
PEM Filter; 250 VAC; 6 A @ degC; 2 muA/phase; Panel Mount 70027456
This family is a very compact, general-purpose choice, especially for portable equipment applications. IEC 950 Compliant Dual φ5 × 20 mm Fuses 250 VAC Maximum Operating Voltage at 50/60 Hertz DC to 400 Hertz Operating Frequency 210 μA/Phase Maximum Leakage (2 μA/Phase Maximum for Medical Units) Fast-On Terminals –25°C to +85°C Temperature Range 2,200,000 Hours MTBF at 40°C, 230 V, Per Mil-HB-217F

This family is a very compact, general-purpose choice, especially for portable equipment applications.

  • IEC 950 Compliant
  • Dual Φ5 × 20 mm Fuses
  • 250 VAC Maximum Operating Voltage at 50/60 Hertz
  • DC to 400 Hertz Operating Frequency
  • 210 μA/Phase Maximum Leakage (2 μA/Phase Maximum for Medical Units)
  • Fast-On Terminals
  • –25°C to +85°C Temperature Range
  • 2,200,000 Hours MTBF at 40°C, 230 V, Per Mil-HB-217F
Supplier's Site
AC Power Entry Modules - FN9260B-6-06 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
FN9260B-6-06
AC Power Entry Modules FN9260B-6-06
AC Power Entry Modules MEDICAL FUSED 6A

AC Power Entry Modules MEDICAL FUSED 6A

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 817-1493-ND 70027456 FN9260B-6-06
Product Name Power Entry Connectors - Inlets, Outlets, Modules PEM Filter; 250 VAC; 6 A @ degC; 2 muA/phase; Panel Mount AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Flange Panel; Panel Mount
Termination Types Quick Connect - 0.250" (6.3mm) Solder Cup Quick Connect (0.250")
Standards / Certifications UL; CSA; CQC, CSA, ENEC, UL UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C8, insert Mounting, Solder, PCB or Quick-connect Terminal - 2572 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Plug In Timers - 2105680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Voltage Rating 230 volts
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details