Schaffner EMC Inc. Power Entry Connectors - Inlets, Outlets, Modules FN9266A-6-06

Description
PWR ENT MOD RCPT
Request a Quote
Description
PWR ENT MOD RCPT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FN9266A-6-06 power entry module is designed for high-performance applications, featuring a 2-pole rocker switch and rated for currents up to 6 A at 250 VAC. It operates within a frequency range of DC to 400 Hz and is compliant with IEC/EN 60601-1 standards, making it suitable for medical electrical devices. The module offers high attenuation performance due to its nano crystalline material selection, which aids in passing EMI system approvals efficiently. It has a protection category of IP 40 and can withstand high potential test voltages of up to 2000 VAC for standard versions and 2500 VAC for B-type versions. The operating temperature range is from -25°C to +85°C, ensuring reliability in various environments. The FN9266A-6-06 also features faston terminals for easy assembly and is available in both flange mount and snap-in types, providing flexibility in installation.

Datasheet Summary
Powered by GS/AI

The FN9266A-6-06 power entry module is designed for high-performance applications, featuring a 2-pole rocker switch and rated for currents up to 6 A at 250 VAC. It operates within a frequency range of DC to 400 Hz and is compliant with IEC/EN 60601-1 standards, making it suitable for medical electrical devices. The module offers high attenuation performance due to its nano crystalline material selection, which aids in passing EMI system approvals efficiently. It has a protection category of IP 40 and can withstand high potential test voltages of up to 2000 VAC for standard versions and 2500 VAC for B-type versions. The operating temperature range is from -25°C to +85°C, ensuring reliability in various environments. The FN9266A-6-06 also features faston terminals for easy assembly and is available in both flange mount and snap-in types, providing flexibility in installation.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 817-FN9266A-6-06-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
817-FN9266A-6-06-ND
Power Entry Connectors - Inlets, Outlets, Modules 817-FN9266A-6-06-ND
PWR ENT MOD RCPT

PWR ENT MOD RCPT

Buy Now Datasheet
AC Power Entry Modules - FN9266A-6-06 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
FN9266A-6-06
AC Power Entry Modules FN9266A-6-06
AC Power Entry Modules 6A 3mH 250VAC Safety Version

AC Power Entry Modules 6A 3mH 250VAC Safety Version

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 817-FN9266A-6-06-ND FN9266A-6-06
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC
Mounting Style Panel; Flange Faston
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect
Standards / Certifications UL; CSA; CE, CQC, CSA, ENEC, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1214.02 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details