Schaffner EMC Inc. Power Entry Connectors - Inlets, Outlets, Modules FN9222B-15-06

Description
PWR ENT RCPT IEC320-C14 PANEL QC
Request a Quote Datasheet
Description
PWR ENT RCPT IEC320-C14 PANEL QC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 817-2534-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
817-2534-ND
Power Entry Connectors - Inlets, Outlets, Modules 817-2534-ND
PWR ENT RCPT IEC320-C14 PANEL QC

PWR ENT RCPT IEC320-C14 PANEL QC

Buy Now Datasheet
AC Power Entry Modules - FN9222B-15-06 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
FN9222B-15-06
AC Power Entry Modules FN9222B-15-06
AC Power Entry Modules 15A 2uA 0.075mH IEC Inlet Filter

AC Power Entry Modules 15A 2uA 0.075mH IEC Inlet Filter

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 817-2534-ND FN9222B-15-06
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC
Mounting Style Panel; Flange Panel; Panel Mount
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250")
Standards / Certifications UL; CSA; CQC, CSA, ENEC, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
30mm Contact Block 1-NO 800G PB - 800G-DBWXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Power Entry Modules - 1-6609106-5 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 115 to 230 volts
View Details
3 suppliers
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details