The product 817-1473-ND is a high-performance EMC/EMI filter designed for power entry applications. It supports a maximum continuous operating voltage of 250 VAC at 50/60 Hz and operates effectively across a frequency range from DC to 400 Hz. The rated current capacity ranges from 1 to 15 A at 50°C, with various approvals including UL, CSA, and ENEC for different current ratings. This filter features exceptional conducted attenuation performance, making it suitable for applications requiring compliance with IEC/EN 60601-1 standards, particularly in medical equipment. It has a protection category of IP 40 and can operate in a temperature range of -25°C to +85°C. The filter is designed for snap-in mounting and offers various output connection options, providing flexibility for assembly. With a mean time between failures (MTBF) of 2,540,000 hours at 40°C and 230 V, this product is engineered for reliability. It is applicable in portable electrical and electronic equipment, small to medium-sized machines, household equipment, and test and measurement devices.
PWR ENT RCPT IEC320-C14 PANEL QC
AC Power Entry Modules 3A 250VAC 50/60Hz mounting flanges
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 817-1473-ND | FN9233-3-06 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC | |
| Mounting Style | Panel; Flange | Panel; Panel Mount |
| Termination Types | Quick Connect - 0.250" (6.3mm) | Quick Connect (0.250") |
| Standards / Certifications | UL; CSA; CQC, CSA, ENEC, UL | RoHS |