Schaffner EMC Inc. Power Entry Connectors - Inlets, Outlets, Modules FN9263-6-06

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 817-1499-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
817-1499-ND
Power Entry Connectors - Inlets, Outlets, Modules 817-1499-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
FILTER, POWER ENTRY MODULE W/MAINS SWITCH, 6A, 373UH, 0.3MH, FASTON CONNECTIONS - 70027306 - Allied Electronics, Inc.
Fort Worth, TX, USA
FILTER, POWER ENTRY MODULE W/MAINS SWITCH, 6A, 373UH, 0.3MH, FASTON CONNECTIONS
70027306
FILTER, POWER ENTRY MODULE W/MAINS SWITCH, 6A, 373UH, 0.3MH, FASTON CONNECTIONS 70027306
The FN9263 power entry module combines an IEC inlet, mains filter with excellent filter attenuation and a mains switch in a small form factor. Features: Exceptional Conducted Attenuation Performance, Based on Chokes with High Saturation Resistance and Excellent Thermal Behavior Rear/Front or Snap-In Mounting Small Compact Housing Fitting 1U Rack Applications Versions Up to 10 A Available with 1-Pole Rocker Switch Custom-Specific Versions Are Available on Request Applications: Portable Electrical and Electronic Equipment Small to Medium Sized Machines and Household Equipment Single-Phase Power Supplies, Switch-Mode Power Supplies Test and Measurement Equipment Rack Mounting Equipment

The FN9263 power entry module combines an IEC inlet, mains filter with excellent filter attenuation and a mains switch in a small form factor.
Features:

  • Exceptional Conducted Attenuation Performance, Based on Chokes with High Saturation Resistance and Excellent Thermal Behavior
  • Rear/Front or Snap-In Mounting
  • Small Compact Housing Fitting 1U Rack Applications
  • Versions Up to 10 A Available with 1-Pole Rocker Switch
  • Custom-Specific Versions Are Available on Request
    Applications:
  • Portable Electrical and Electronic Equipment
  • Small to Medium Sized Machines and Household Equipment
  • Single-Phase Power Supplies, Switch-Mode Power Supplies
  • Test and Measurement Equipment
  • Rack Mounting Equipment
Supplier's Site
AC Power Entry Modules - FN9263-6-06 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
FN9263-6-06
AC Power Entry Modules FN9263-6-06
AC Power Entry Modules 6A 250VAC 50/60Hz mounting flanges

AC Power Entry Modules 6A 250VAC 50/60Hz mounting flanges

Buy Now

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 817-1499-ND 70027306 FN9263-6-06
Product Name Power Entry Connectors - Inlets, Outlets, Modules FILTER, POWER ENTRY MODULE W/MAINS SWITCH, 6A, 373UH, 0.3MH, FASTON CONNECTIONS AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC IEC
Mounting Style Panel; Flange Panel Panel; Panel Mount
Termination Types Quick Connect - 0.250" (6.3mm) Solder Cup Faston
Standards / Certifications UL; CSA; CQC, CSA, ENEC, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6-20 Cable Mount Connector - 88030190 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 6-20
Standards / Certifications UL; CSA; WD 6
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Plug In Timers - 1716224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details