The FN9266B-10-06 power entry module is designed for high-performance applications, featuring a 2-pole rocker switch and rated for currents up to 10 A. It operates at a voltage of 250 VAC and is suitable for frequencies from DC to 400 Hz. The module complies with IEC/EN 60601-1 standards, making it suitable for medical electrical devices and other applications requiring stringent safety standards. This module offers high filter attenuation performance, utilizing nano crystalline materials to effectively reduce electromagnetic interference (EMI). It has a protection category of IP 40 and can withstand high potential test voltages of up to 2500 VAC for B-type configurations. The operating temperature range is from -25°C to +85°C, ensuring reliability in various environments. The FN9266B-10-06 is available in snap-in and flange mount types, providing flexibility in installation. It features faston terminals for easy assembly and is designed for applications such as portable electronic equipment, office equipment, and test and measurement devices. The module also includes options for reduced leakage current, enhancing its suitability for sensitive applications.
PWR ENT MOD RCPT
AC Power Entry Modules 10A 1.15mH 250VAC Medical
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 817-FN9266B-10-06-ND | FN9266B-10-06 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC | |
| Mounting Style | Panel; Flange | Faston |
| Termination Types | Quick Connect - 0.250" (6.3mm) | Quick Connect |
| Standards / Certifications | UL; CSA; CE, CQC, CSA, ENEC, UL | RoHS |