Schaffner EMC Inc. Power Entry Connectors - Inlets, Outlets, Modules FN9226B-3-02

Description
PWR ENT RCPT IEC320-C14 PNL SLDR
Request a Quote
Description
PWR ENT RCPT IEC320-C14 PNL SLDR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product 817-2590-ND is a power entry connector designed for applications requiring high-frequency performance and electromagnetic compatibility (EMC). It supports rated currents up to 10 A and features a maximum continuous operating voltage of 250 VAC at 50/60 Hz. The connector can be mounted on printed circuit boards and offers options for Faston connections or PCB through-hole connections. This connector is compliant with various safety standards, including ENEC, UL, and CSA, and is suitable for a wide range of applications, including portable electrical equipment, small to medium-sized machines, and medical devices. It operates effectively within a temperature range of -25°C to +85°C and has a protection category of IP 40. The device also boasts a high potential test voltage of 2000 VAC for standard types and 2500 VAC for medical versions, ensuring robust performance in demanding environments. Engineers may find this connector particularly useful for projects that require reliable EMI filtering and safety compliance, making it a practical choice for both consumer goods and industrial applications.

Datasheet Summary
Powered by GS/AI

The product 817-2590-ND is a power entry connector designed for applications requiring high-frequency performance and electromagnetic compatibility (EMC). It supports rated currents up to 10 A and features a maximum continuous operating voltage of 250 VAC at 50/60 Hz. The connector can be mounted on printed circuit boards and offers options for Faston connections or PCB through-hole connections. This connector is compliant with various safety standards, including ENEC, UL, and CSA, and is suitable for a wide range of applications, including portable electrical equipment, small to medium-sized machines, and medical devices. It operates effectively within a temperature range of -25°C to +85°C and has a protection category of IP 40. The device also boasts a high potential test voltage of 2000 VAC for standard types and 2500 VAC for medical versions, ensuring robust performance in demanding environments. Engineers may find this connector particularly useful for projects that require reliable EMI filtering and safety compliance, making it a practical choice for both consumer goods and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 817-2590-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
817-2590-ND
Power Entry Connectors - Inlets, Outlets, Modules 817-2590-ND
PWR ENT RCPT IEC320-C14 PNL SLDR

PWR ENT RCPT IEC320-C14 PNL SLDR

Buy Now Datasheet
AC Power Entry Modules - FN9226B-3-02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
FN9226B-3-02
AC Power Entry Modules FN9226B-3-02
AC Power Entry Modules 3A MEDICAL PCB MOUNT W/EARTH LINE CHOKE

AC Power Entry Modules 3A MEDICAL PCB MOUNT W/EARTH LINE CHOKE

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 817-2590-ND FN9226B-3-02
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC
Mounting Style Panel; Flange Panel; PCB; Panel Mount, PCB Mount, Right Angle
Termination Types Solder Cup Solder Cup; Solder Pin
Standards / Certifications UL; CSA; CSA, ENEC, SEMKO, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 2-6609960-0 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 115 to 230 volts
View Details
2 suppliers
Two Function Power Entry Module - 83110131 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
AC Power Entry Modules - 3-103-780 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details