The product 817-1984-ND is a power entry connector that integrates an IEC inlet and mains filter, designed for applications requiring excellent filter attenuation in a compact form factor. It supports rated currents up to 15 A and operates at a maximum continuous voltage of 250 VAC with a frequency range from DC to 400 Hz. The connector features an integrated earth line choke and complies with IEC/EN 60601-1 standards, making it suitable for medical equipment and other sensitive applications. The connector is available in snap-in versions and offers optional wide mounting flanges for installation flexibility. It has an IP 40 protection rating and operates within a temperature range of -25°C to +85°C. The product also boasts a high potential test voltage of 2000 VAC for standard types and 2500 VAC for specific versions, ensuring robust electrical safety. With a mean time between failures (MTBF) of 1,610,000 hours at 40°C, it provides reliable performance for various applications, including portable electronic devices and small to medium-sized machines.
PWR ENT RCPT IEC320-C14 PANEL QC
AC Power Entry Modules 6A 250VAC 50/60Hz mounting flanges
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 817-1984-ND | FN9222E-6-06 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC | |
| Mounting Style | Panel; Flange | Panel; Panel Mount |
| Termination Types | Quick Connect - 0.250" (6.3mm) | Quick Connect (0.250") |
| Standards / Certifications | UL; CSA; CQC, CSA, ENEC, UL | RoHS |