SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 5220.1023.1

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-2181-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-2181-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-2181-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Fuseholder; lt0.5 mA; 5 x 20 mm; 50/60 Hz; 8 mm (Max.) (Screw-On); Panel Mount - 70080086 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; lt0.5 mA; 5 x 20 mm; 50/60 Hz; 8 mm (Max.) (Screw-On); Panel Mount
70080086
Fuseholder; lt0.5 mA; 5 x 20 mm; 50/60 Hz; 8 mm (Max.) (Screw-On); Panel Mount 70080086
Features: Series 5200 Filtered Version Has 1-Pole Fuseholder Series 5220 Has 2-Pole Fuseholder Rates Up to 10 A/250 V Accepts 5 × 20 mm Fuses

Features:

  • Series 5200 Filtered Version Has 1-Pole Fuseholder
  • Series 5220 Has 2-Pole Fuseholder
  • Rates Up to 10 A/250 V
    Accepts 5 × 20 mm Fuses
Supplier's Site
AC Power Entry Modules - 5220.1023.1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
5220.1023.1
AC Power Entry Modules 5220.1023.1
AC Power Entry Modules Double 10A

AC Power Entry Modules Double 10A

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-2181-ND 70080086 5220.1023.1
Product Name Power Entry Connectors - Inlets, Outlets, Modules Fuseholder; lt0.5 mA; 5 x 20 mm; 50/60 Hz; 8 mm (Max.) (Screw-On); Panel Mount AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel/Screw-On Panel; Panel Mount
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect Quick Connect (0.250")
Standards / Certifications UL; cULus, ENEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 1785369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
IEC Appliance Inlet C6, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal - 2565 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Heavy Duty Power Connectors - 403028 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details