SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 5200.0123.1

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-2165-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-2165-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-2165-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 5200.0123.1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
5200.0123.1
AC Power Entry Modules 5200.0123.1
AC Power Entry Modules SCREW-ON 1-POLE 1A

AC Power Entry Modules SCREW-ON 1-POLE 1A

Buy Now Datasheet
Filter, AC Line; 1; 125/250 VAC; 1 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black; Panel - 70080615 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, AC Line; 1; 125/250 VAC; 1 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black; Panel
70080615
Filter, AC Line; 1; 125/250 VAC; 1 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black; Panel 70080615
Features: Series 5200 Filtered Version Has 1-Pole Fuseholder Series 5220 Has 2-Pole Fuseholder Rates Up to 10 A/250 V Accepts 5 × 20 mm Fuses

Features:

  • Series 5200 Filtered Version Has 1-Pole Fuseholder
  • Series 5220 Has 2-Pole Fuseholder
  • Rates Up to 10 A/250 V
    Accepts 5 × 20 mm Fuses
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-2165-ND 5200.0123.1 70080615
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules Filter, AC Line; 1; 125/250 VAC; 1 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black; Panel
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel Mount Panel; Panel/Screw-On
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250") Quick Connect
Standards / Certifications UL; cULus, ENEC RoHS UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-6609104-8 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers
AC Power Entry Modules - 4301.1415 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Locking Plug, 20 AMP 125 Volt/250 Volt L14-20P - L1420P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
IP44 Splashproof 15° Angled Receptacle - F31S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers