SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 5200.1043.1

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-2173-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-2173-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-2173-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Filter, AC Line; 1; 125/250 VAC; 10 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black - 70080618 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, AC Line; 1; 125/250 VAC; 10 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black
70080618
Filter, AC Line; 1; 125/250 VAC; 10 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black 70080618
Features: Series 5200 Filtered Version Has 1-Pole Fuseholder Series 5220 Has 2-Pole Fuseholder Rates Up to 10 A/250 V Accepts 5 × 20 mm Fuses

Features:

  • Series 5200 Filtered Version Has 1-Pole Fuseholder
  • Series 5220 Has 2-Pole Fuseholder
  • Rates Up to 10 A/250 V
    Accepts 5 × 20 mm Fuses
Supplier's Site
AC Power Entry Modules - 5200.1043.1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
5200.1043.1
AC Power Entry Modules 5200.1043.1
AC Power Entry Modules SNAP-IN 1-POLE 6A

AC Power Entry Modules SNAP-IN 1-POLE 6A

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-2173-ND 70080618 5200.1043.1
Product Name Power Entry Connectors - Inlets, Outlets, Modules Filter, AC Line; 1; 125/250 VAC; 10 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel Panel; Panel/Snap-In Panel; Panel Mount, Snap-In
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect Quick Connect (0.250")
Standards / Certifications UL; cULus, ENEC UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q444-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
20A/125V North American Snap-In Receptacle - 88231100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details