SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 5200.0643.1

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-2171-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-2171-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-2171-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 5200.0643.1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
5200.0643.1
AC Power Entry Modules 5200.0643.1
AC Power Entry Modules SNAP-IN 1-POLE 6A

AC Power Entry Modules SNAP-IN 1-POLE 6A

Buy Now Datasheet
Fuseholder; lt0.5 mA; 5 x 20 mm; 50/60 Hz; 8 mm (Max.) (Screw On); Panel Mount - 70080642 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; lt0.5 mA; 5 x 20 mm; 50/60 Hz; 8 mm (Max.) (Screw On); Panel Mount
70080642
Fuseholder; lt0.5 mA; 5 x 20 mm; 50/60 Hz; 8 mm (Max.) (Screw On); Panel Mount 70080642
Features: Series 5200 Filtered Version Has 1-Pole Fuseholder Series 5220 Has 2-Pole Fuseholder Rates Up to 10 A/250 V Accepts 5 × 20 mm Fuses

Features:

  • Series 5200 Filtered Version Has 1-Pole Fuseholder
  • Series 5220 Has 2-Pole Fuseholder
  • Rates Up to 10 A/250 V
    Accepts 5 × 20 mm Fuses
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-2171-ND 5200.0643.1 70080642
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules Fuseholder; lt0.5 mA; 5 x 20 mm; 50/60 Hz; 8 mm (Max.) (Screw On); Panel Mount
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel Panel; Panel Mount, Snap-In Panel; Panel/Snap-In
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250") Quick Connect
Standards / Certifications UL; cULus, ENEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
IP44 Splashproof Straight Inlet - A41S62A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details