SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 5145.0885.831

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-4377-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-4377-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-4377-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
PEM Circuit Breaker; 125/250 VAC; 0.1 to 15 A (UL, CSA); 2; Thermoplastic - 70080730 - Allied Electronics, Inc.
Fort Worth, TX, USA
PEM Circuit Breaker; 125/250 VAC; 0.1 to 15 A (UL, CSA); 2; Thermoplastic
70080730
PEM Circuit Breaker; 125/250 VAC; 0.1 to 15 A (UL, CSA); 2; Thermoplastic 70080730
Circuit Breakers, 125⁄250 VAC Voltage Rating, 0.1 to 15 A Current Rating Panel mount Thermoplastic housing Black color Panel mount circuit breakers with quick connect terminals.

Circuit Breakers, 125⁄250 VAC Voltage Rating, 0.1 to 15 A Current Rating

  • Panel mount
  • Thermoplastic housing
  • Black color
    Panel mount circuit breakers with quick connect terminals.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 486-4377-ND 70080730
Product Name Power Entry Connectors - Inlets, Outlets, Modules PEM Circuit Breaker; 125/250 VAC; 0.1 to 15 A (UL, CSA); 2; Thermoplastic
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange Panel
Termination Types Quick Connect - 0.250" (6.3mm) Quick-Connect
Standards / Certifications UL; cULus, ENEC UL; CSA; VDE
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C16 Snap-In Inlet; 1.0mm panel thickness - 83030220 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP67 Watertight Box Receptacle - D42S05A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers