PWR ENT RCPT IEC320-C14 PNL SLDR
| DigiKey | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 486-6142-ND |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules |
| Device Type | Power Entry Module |
| Configuration | IEC; Other |
| Mounting Style | Panel; Flange |
| Termination Types | Solder Cup |