TE Connectivity Power Entry Connectors - Inlets, Outlets, Modules 5EFM1S

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - CCM1021-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
CCM1021-ND
Power Entry Connectors - Inlets, Outlets, Modules CCM1021-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Module, Power Entry, PEM, Filtered, 5 Amp - 70185604 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Power Entry, PEM, Filtered, 5 Amp
70185604
Module, Power Entry, PEM, Filtered, 5 Amp 70185604
The M Series is a family of components offering greater flexibility and cost-effectiveness in the selection of primary power components. Wiring to the modules is accomplished via 0.110" terminals for labor savings and convenience. HM Models — This medical filter provides susceptibility protection without the leakage current associated with line-to-ground capacitors. Designed to allow equipment to meet UL544 for patient care and non-patient care equipment, the HM filter has a maximum leakage current of 2 μA at 120 VAC, 60 Hz. Features: IEC Connector Provides an Internationally Accepted Power Entry Termination, Which Can Be Used with a Variety of Line Cords Selectable Fuseholder Allows Use of Single or Dual European Fuses, or a Single North American Fuse Optional DPST On/Off Switch Breaks Both Sides of the Line and Is Labeled with the International I/O Markings Optional Voltage Selector Provides a Convenient Means to Change Transformer Primary Connection, and It Is Available in Both 2-Voltage and 4-Voltage Configurations The Series Is Available with Four Filter Circuits to Meet a Variety of Applications and Convenient Connections Are Provided on Unfiltered Models, to Allow Wiring of a Separate RFI Filter

The M Series is a family of components offering greater flexibility and cost-effectiveness in the selection of primary power components. Wiring to the modules is accomplished via 0.110" terminals for labor savings and convenience.
HM Models — This medical filter provides susceptibility protection without the leakage current associated with line-to-ground capacitors. Designed to allow equipment to meet UL544 for patient care and non-patient care equipment, the HM filter has a maximum leakage current of 2 μA at 120 VAC, 60 Hz.
Features:

  • IEC Connector Provides an Internationally Accepted Power Entry Termination, Which Can Be Used with a Variety of Line Cords
  • Selectable Fuseholder Allows Use of Single or Dual European Fuses, or a Single North American Fuse
  • Optional DPST On/Off Switch Breaks Both Sides of the Line and Is Labeled with the International I/O Markings
  • Optional Voltage Selector Provides a Convenient Means to Change Transformer Primary Connection, and It Is Available in Both 2-Voltage and 4-Voltage Configurations
  • The Series Is Available with Four Filter Circuits to Meet a Variety of Applications and Convenient Connections Are Provided on Unfiltered Models, to Allow Wiring of a Separate RFI Filter
Supplier's Site
AC Power Entry Modules - 5EFM1S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
5EFM1S
AC Power Entry Modules 5EFM1S
AC Power Entry Modules 5A IEC-.110 FASTON GNR PURPOSE FLNG MNT

AC Power Entry Modules 5A IEC-.110 FASTON GNR PURPOSE FLNG MNT

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number CCM1021-ND 70185604 5EFM1S
Product Name Power Entry Connectors - Inlets, Outlets, Modules Module, Power Entry, PEM, Filtered, 5 Amp AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Flange Panel; Panel Mount
Termination Types Quick Connect - 0.110" (2.8mm) Faston Quick Connect (0.110")
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

16/20A 6 Hour Connector Blue/Black, 2P 3W, IP 44 - 84331205 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Single
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC Unfiltered Inlets - 1-1609112-4 - TE Connectivity
Specs
Device Type Power Entry Module
Applications Residential
Standards / Certifications RoHS
View Details
4 suppliers
AC Power Entry Modules - 1679082 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Screw; Screw Terminal
View Details