SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 5200.0143.1

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-2166-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-2166-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-2166-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 5200.0143.1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
5200.0143.1
AC Power Entry Modules 5200.0143.1
AC Power Entry Modules SNAP-IN 1-POLE 1A

AC Power Entry Modules SNAP-IN 1-POLE 1A

Buy Now Datasheet
Filter, AC Line; 2; 125/250 VAC; 1 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black; Panel - 70080827 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, AC Line; 2; 125/250 VAC; 1 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black; Panel
70080827
Filter, AC Line; 2; 125/250 VAC; 1 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black; Panel 70080827
Features: Series 5200 Filtered Version Has 1-Pole Fuseholder Series 5220 Has 2-Pole Fuseholder Rates Up to 10 A/250 V Accepts 5 × 20 mm Fuses

Features:

  • Series 5200 Filtered Version Has 1-Pole Fuseholder
  • Series 5220 Has 2-Pole Fuseholder
  • Rates Up to 10 A/250 V
    Accepts 5 × 20 mm Fuses
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-2166-ND 5200.0143.1 70080827
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules Filter, AC Line; 2; 125/250 VAC; 1 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black; Panel
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel Panel; Panel Mount, Snap-In Panel; Panel/Snap-In
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250") Quick Connect
Standards / Certifications UL; cULus, ENEC RoHS UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Straight Receptacle - F31S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
30W PD3.0 Dual Type C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2230CC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details