SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 5120.2306.0

Description
PWR ENT RCPT IEC320-C14 PANEL QC
Request a Quote
Description
PWR ENT RCPT IEC320-C14 PANEL QC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product 486-1368-ND is an IEC Appliance Inlet designed for panel mounting, available in screw-on and snap-in versions. It supports front or rear side mounting and is suitable for appliances with protection classes I and II. The inlet has a rated current of 10 A at 250 VAC and features a line filter for standard and medical applications, ensuring low leakage current (standard < 0.5 mA, medical < 5 µA). It operates within a temperature range of -25 °C to 85 °C and has a dielectric strength of over 1.7 kVDC between L-N and over 2.7 kVDC between L/N-PE. The inlet is constructed from thermoplastics and steel, with a metal flange for optimal shielding. It includes quick connect terminals and is compatible with flexible wire sizes up to AWG 16. The product is compliant with various international standards, including IEC 60320-1 and UL 498, making it suitable for use in industrial and medical environments. The compact design and V-Lock cord retaining system enhance its usability and safety in applications.

Datasheet Summary
Powered by GS/AI

The product 486-1368-ND is an IEC Appliance Inlet designed for panel mounting, available in screw-on and snap-in versions. It supports front or rear side mounting and is suitable for appliances with protection classes I and II. The inlet has a rated current of 10 A at 250 VAC and features a line filter for standard and medical applications, ensuring low leakage current (standard < 0.5 mA, medical < 5 µA). It operates within a temperature range of -25 °C to 85 °C and has a dielectric strength of over 1.7 kVDC between L-N and over 2.7 kVDC between L/N-PE. The inlet is constructed from thermoplastics and steel, with a metal flange for optimal shielding. It includes quick connect terminals and is compatible with flexible wire sizes up to AWG 16. The product is compliant with various international standards, including IEC 60320-1 and UL 498, making it suitable for use in industrial and medical environments. The compact design and V-Lock cord retaining system enhance its usability and safety in applications.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-1368-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-1368-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-1368-ND
PWR ENT RCPT IEC320-C14 PANEL QC

PWR ENT RCPT IEC320-C14 PANEL QC

Buy Now Datasheet
AC Power Entry Modules - 5120.2306.0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
5120.2306.0
AC Power Entry Modules 5120.2306.0
AC Power Entry Modules SNAP-IN QC 10A MED FRONT MNT.

AC Power Entry Modules SNAP-IN QC 10A MED FRONT MNT.

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 486-1368-ND 5120.2306.0
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel Panel; Panel Mount, Snap-In
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250")
Standards / Certifications UL; CCC, cULus, ENEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
4 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IEC 60320 C18 Snap-In Inlet; 1.5mm panel thickness - 83030340 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details