The product is a Power Entry Connector, specifically the IEC Appliance Inlet C14 or C18 with filter, designed for panel mounting. It features a screw-on design for front or rear mounting and includes sealing screws. This connector supports a current rating of 1 to 8 A at 250 VAC and is suitable for applications requiring IP65 protection, making it ideal for use in harsh environments. It is compliant with various international standards, including IEC 60320-1 and IEC 60601-1 for medical equipment, ensuring safety and reliability. The connector also includes a fuseholder for 5 x 20 mm fuse-links and has quick connect terminals measuring 6.3 x 0.8 mm. The operating temperature range is from -25 °C to 85 °C, and it has a high mean time between failures (MTBF) of over 2,800,000 hours. The product is available in multiple variants, including options for medical applications and enhanced sealing for additional protection.
PWR ENT RCPT IEC320-C14 PANEL QC
AC Power Entry Modules 1A with filter M5
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 486-6279-ND | 5707.0103.313 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Mounting Style | Panel; Flange | Panel; Panel Mount |
| Termination Types | Quick Connect - 0.250" (6.3mm) | Quick Connect (0.250") |
| Standards / Certifications | UL; cULus, ENEC | RoHS |