The product is an IEC Appliance Inlet C6 designed for panel mounting with screw-on installation. It features solder, quick-connect, or PCB terminals, making it versatile for various applications. The inlet is rated for 2.5 A at 250 VAC and 7 A at 125 VAC, suitable for both 50 Hz and 60 Hz operations. It has a dielectric strength of over 4 kVAC between line and neutral, and over 2 kVAC between line/neutral and protective earth, ensuring robust electrical performance. The operating temperature range is from -25 °C to 70 °C, and it has an IP20 protection rating according to IEC 60529, indicating it is suitable for indoor use. The housing material is PA6, black, with a UL 94V-0 flammability rating. The product complies with various international standards, including IEC/EN 60320-1, UL 60320-1, and CSA C22.2 no. 60320-1, making it appropriate for general use in household and similar applications. It also meets RoHS and REACH regulations, ensuring compliance with environmental standards.
PWR ENT RCPT IEC320-C6 PNL SLDR
AC Power Entry Modules 2561 G-STECKER 2.5A 70C
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 486-6176-ND | 6160.0086 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Mounting Style | Panel; Flange | |
| Termination Types | Solder Cup | |
| Standards / Certifications | UL; CSA; VDE; cCSAus, UL, VDE |