The part number 486-6160-ND refers to an IEC Appliance Inlet C14 designed for panel mounting with a snap-in version. It supports multiple terminal types including solder, quick-connect, screw, and PCB connections. The inlet is rated for 10 A at 250 VAC (IEC) and 15 A at 250 VAC (UL/CSA), with a dielectric strength exceeding 3 kVAC. It operates within a temperature range of -25 °C to 70 °C and has an IP20 protection rating according to IEC 60529, making it suitable for appliances with protection class I. The connector features a V-Lock mating system that prevents accidental disconnection. The housing material is PA6, available in black or grey, and complies with various international standards including IEC 60320-1 and UL 60320-1.
PWR ENT RCPT IEC320-C14 PNL SLDR
AC Power Entry Modules 6010 APPLIANCE INLET 10A 70C
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 486-6160-ND | 6162.0016 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Mounting Style | Panel | |
| Termination Types | Solder Cup | |
| Standards / Certifications | UL; CSA; CCC, cCSAus, ENEC, UL |