SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 5707.0603.312.01

Description
MOD PWR ENTRY 6A 2POLE IP65 FRNT
Request a Quote
Description
MOD PWR ENTRY 6A 2POLE IP65 FRNT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a Power Entry Connector, specifically the part number 486-6258-ND, designed for panel mounting with a front or rear screw-on installation. It features an IEC C14 or C18 connector with a built-in line filter, suitable for applications requiring IP65 protection. The connector supports a rated current of 1-8 A at 250 VAC and is compliant with various international standards, including IEC 60320-1 and UL 498. This connector is equipped with quick connect terminals (6.3 x 0.8 mm) and includes a fuseholder for 5 x 20 mm fuse-links. It is rated for operation in temperatures ranging from -25 °C to 85 °C and has a dielectric strength of over 1.7 kVDC. The design incorporates a V-Lock cord connection system to prevent accidental disconnection, enhancing safety in applications. The product is suitable for use in both industrial and medical environments, meeting the requirements of IEC/UL 60601-1 for medical equipment.

Datasheet Summary
Powered by GS/AI

The product is a Power Entry Connector, specifically the part number 486-6258-ND, designed for panel mounting with a front or rear screw-on installation. It features an IEC C14 or C18 connector with a built-in line filter, suitable for applications requiring IP65 protection. The connector supports a rated current of 1-8 A at 250 VAC and is compliant with various international standards, including IEC 60320-1 and UL 498. This connector is equipped with quick connect terminals (6.3 x 0.8 mm) and includes a fuseholder for 5 x 20 mm fuse-links. It is rated for operation in temperatures ranging from -25 °C to 85 °C and has a dielectric strength of over 1.7 kVDC. The design incorporates a V-Lock cord connection system to prevent accidental disconnection, enhancing safety in applications. The product is suitable for use in both industrial and medical environments, meeting the requirements of IEC/UL 60601-1 for medical equipment.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-6258-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-6258-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-6258-ND
MOD PWR ENTRY 6A 2POLE IP65 FRNT

MOD PWR ENTRY 6A 2POLE IP65 FRNT

Buy Now Datasheet
AC Power Entry Modules - 5707.0603.312.01 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
5707.0603.312.01
AC Power Entry Modules 5707.0603.312.01
AC Power Entry Modules 5707 APPLIANCE INLET FILTER 6A M5

AC Power Entry Modules 5707 APPLIANCE INLET FILTER 6A M5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 486-6258-ND 5707.0603.312.01
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC
Mounting Style Panel; Flange Panel; Panel Mount
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250")
Standards / Certifications cURus, ENEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 857-06/048-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Two Function Power Entry Module - 83110111 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details