SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 5220.0643.1

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-2179-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-2179-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-2179-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Fuseholder; lt0.5 mA; 5 x 20 mm; 50/60 Hz; 0.8 to 3 mm (Snap-In); Panel Mount - 70080085 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; lt0.5 mA; 5 x 20 mm; 50/60 Hz; 0.8 to 3 mm (Snap-In); Panel Mount
70080085
Fuseholder; lt0.5 mA; 5 x 20 mm; 50/60 Hz; 0.8 to 3 mm (Snap-In); Panel Mount 70080085
Features: Series 5200 Filtered Version Has 1-Pole Fuseholder Series 5220 Has 2-Pole Fuseholder Rates Up to 10 A/250 V Accepts 5 × 20 mm Fuses

Features:

  • Series 5200 Filtered Version Has 1-Pole Fuseholder
  • Series 5220 Has 2-Pole Fuseholder
  • Rates Up to 10 A/250 V
    Accepts 5 × 20 mm Fuses
Supplier's Site
AC Power Entry Modules - 5220.0643.1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
5220.0643.1
AC Power Entry Modules 5220.0643.1
AC Power Entry Modules Double Fused 6A

AC Power Entry Modules Double Fused 6A

Buy Now Datasheet
IEC 250 V 6 A Snap In 2 Pole C14 Appliance Inlet Filtered Power Entry Module - 685-5220.0643.1 - Utmel Electronic Limited
Hong Kong, China
IEC 250 V 6 A Snap In 2 Pole C14 Appliance Inlet Filtered Power Entry Module
685-5220.0643.1
IEC 250 V 6 A Snap In 2 Pole C14 Appliance Inlet Filtered Power Entry Module 685-5220.0643.1
IEC 250 V 6 A Snap In 2 Pole C14 Appliance Inlet Filtered Power Entry Module

IEC 250 V 6 A Snap In 2 Pole C14 Appliance Inlet Filtered Power Entry Module

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number 486-2179-ND 70080085 5220.0643.1 685-5220.0643.1
Product Name Power Entry Connectors - Inlets, Outlets, Modules Fuseholder; lt0.5 mA; 5 x 20 mm; 50/60 Hz; 0.8 to 3 mm (Snap-In); Panel Mount AC Power Entry Modules IEC 250 V 6 A Snap In 2 Pole C14 Appliance Inlet Filtered Power Entry Module
Device Type Power Entry Module Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC IEC
Mounting Style Panel Panel; Panel/Snap-In Panel; Panel Mount, Snap-In
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect Quick Connect (0.250")
Standards / Certifications UL; cULus, ENEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6808-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
15 Amp Tamper Resistant Single Outlet, Back Wire Only, Residential Grade - 3000SR - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Applications Residential
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details