The product is an IEC Appliance Inlet C14 with a filter and a 1-pole fuseholder, designed for panel mounting. It is available in both screw-on and snap-in versions, accommodating panel thicknesses from 0.8 mm to 8 mm for snap-in and up to 8 mm for screw-on mounting. The inlet supports a rated current of 1 to 10 A at 250 VAC and is compliant with various international standards including IEC 60320-1 and UL 60320-1. This inlet features quick connect terminals (6.3 x 0.8 mm) and is suitable for applications requiring protection class I. It has a leakage current specification of less than 0.5 mA for standard use and less than 5 µA for medical applications. The dielectric strength exceeds 1.7 kVDC between line and neutral, and 2.7 kVDC between line/neutral and protective earth. The inlet operates within a temperature range of -25 °C to 85 °C and has an IP40 rating for front-side protection. It is designed for high reliability with a mean time between failures (MTBF) of over 2,300,000 hours. The product is also compliant with RoHS and REACH regulations, making it suitable for environmentally conscious applications.
PWR ENT MOD RCPT IEC320-C14 PNL
AC Power Entry Modules 5200 PWR ENTRY MODUL W. FILTER 10A M
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 486-6378-ND | 5200.1043.3 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Mounting Style | Panel | Panel; Panel Mount, Snap-In |
| Termination Types | Quick Connect - 0.250" (6.3mm) | |
| Standards / Certifications | UL; cULus, ENEC |