The product 486-6425-ND is an IEC Appliance Inlet designed for panel mounting with options for screw-on or snap-in installation. It supports a rated current of 10 A at 250 VAC and is suitable for both protection class I and II applications. The inlet features a built-in line filter, making it suitable for standard and medical applications, with leakage current specifications of less than 0.5 mA for standard use and less than 5 µA for medical use. The operating temperature range is from -25 °C to 85 °C, and it has a dielectric strength of over 1.7 kVDC between line and neutral, and over 2.7 kVDC between line/neutral and protective earth. The product is compliant with various international standards, including IEC 60320-1 and UL 498, and is suitable for use in medical equipment according to IEC/UL 60601-1. The compact design includes a V-Lock cord retaining system to prevent accidental disconnection.
PWR ENT RCPT IEC320-C14 FILTER
AC Power Entry Modules 15A M80 5120 APPL INLET FLTR
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 486-6425-ND | 5120.1507.0 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Standards / Certifications | UL; CCC, cULus, ENEC | RoHS |
| Voltage Rating | 250 volts |