SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 6130.562

Description
PWR ENT RCPT IEC320-C14 PNL SLDR
Request a Quote
Description
PWR ENT RCPT IEC320-C14 PNL SLDR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 designed for snap-in mounting with PCB terminals. It operates at a rating of 10 A / 250 VAC (IEC) and 15 A / 250 VAC (UL/CSA) at a frequency of 50/60 Hz. The inlet features a temperature tolerance of -25 °C to 70 °C and has a dielectric strength of over 2 kVAC between line and neutral, and over 3 kVAC between line/neutral and protective earth. This component is suitable for appliances with protection class I, complying with IEC 61140 standards. It has an IP protection rating of IP30 according to IEC 60529, indicating limited protection against solid objects. The housing is made of thermoplastic material rated UL 94V-0, ensuring flame resistance. The inlet is designed to meet various international standards, including IEC 60320-1, UL 60320-1, and CSA C22.2 no. 60320-1, making it versatile for different applications. The product is available in multiple panel thickness options ranging from 1 mm to 3 mm and is packaged in units of 50 pieces. It is also compliant with RoHS and REACH regulations, ensuring it meets environmental safety standards.

Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 designed for snap-in mounting with PCB terminals. It operates at a rating of 10 A / 250 VAC (IEC) and 15 A / 250 VAC (UL/CSA) at a frequency of 50/60 Hz. The inlet features a temperature tolerance of -25 °C to 70 °C and has a dielectric strength of over 2 kVAC between line and neutral, and over 3 kVAC between line/neutral and protective earth. This component is suitable for appliances with protection class I, complying with IEC 61140 standards. It has an IP protection rating of IP30 according to IEC 60529, indicating limited protection against solid objects. The housing is made of thermoplastic material rated UL 94V-0, ensuring flame resistance. The inlet is designed to meet various international standards, including IEC 60320-1, UL 60320-1, and CSA C22.2 no. 60320-1, making it versatile for different applications. The product is available in multiple panel thickness options ranging from 1 mm to 3 mm and is packaged in units of 50 pieces. It is also compliant with RoHS and REACH regulations, ensuring it meets environmental safety standards.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-6204-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-6204-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-6204-ND
PWR ENT RCPT IEC320-C14 PNL SLDR

PWR ENT RCPT IEC320-C14 PNL SLDR

Buy Now Datasheet
AC Power Entry Modules - 6130.5620 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
6130.5620
AC Power Entry Modules 6130.5620
AC Power Entry Modules 6130 APPLIANCE INLET 10A 70

AC Power Entry Modules 6130 APPLIANCE INLET 10A 70

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 486-6204-ND 6130.5620
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel
Termination Types Solder Cup
Standards / Certifications UL; CSA; CCC, CSA, ENEC, UL
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
AC Power Entry Modules - 1519100 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details
AC Power Entry Modules - 3-107-924 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details