PWR ENT RCPT IEC320-C14 SCREW
AC Power Entry Modules SCREW-ON QC 2A BLEED RES. REAR MNT.
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 486-6445-ND | 5120.1201.0 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Standards / Certifications | UL; CCC, cULus, ENEC | RoHS |
| Voltage Rating | 250 volts | 250 volts |
| Current Rating | 2 amps | 2 amps |