SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 5120.1007.0

Description
PWR ENT RCPT IEC320-C14 PANEL QC
Request a Quote Datasheet
Description
PWR ENT RCPT IEC320-C14 PANEL QC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-2164-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-2164-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-2164-ND
PWR ENT RCPT IEC320-C14 PANEL QC

PWR ENT RCPT IEC320-C14 PANEL QC

Buy Now Datasheet
AC Power Entry Modules - 5120.1007.0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
5120.1007.0
AC Power Entry Modules 5120.1007.0
AC Power Entry Modules Screw-On

AC Power Entry Modules Screw-On

Buy Now Datasheet
APPLIANCE INLET WITH FILTER 15A - 70080226 - Allied Electronics, Inc.
Fort Worth, TX, USA
APPLIANCE INLET WITH FILTER 15A
70080226
APPLIANCE INLET WITH FILTER 15A 70080226
Series 5120 for cost-sensitive applications. “Cold” Connections 70°C, Screw Mount, Quick Connect Terminals 6.3 × 0.8 mm. RFI filter in medical or standard applications. Metal flange for rear mounting provides optimal electrical shield contact and is provided with preformed M3 threads for mounting. Front mount versions also available.

Series 5120 for cost-sensitive applications. “Cold” Connections 70°C, Screw Mount, Quick Connect Terminals 6.3 × 0.8 mm. RFI filter in medical or standard applications. Metal flange for rear mounting provides optimal electrical shield contact and is provided with preformed M3 threads for mounting. Front mount versions also available.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-2164-ND 5120.1007.0 70080226
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules APPLIANCE INLET WITH FILTER 15A
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange Panel; Panel Mount Panel; Panel/Screw-On
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250") Quick Connect
Standards / Certifications UL; CCC, cULus, ENEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

6.0 Amp USB Charger Dual Type A & Type C, 30W Triple USB Ports Tamper Resistant Outlet - R1820D60CCA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Type / Features Tamper Resistant
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-E6P6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details