SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 5130.1601

Description
PWR ENT RCPT IEC320-C20 QC
Request a Quote
Description
PWR ENT RCPT IEC320-C20 QC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Entry Connector, part number 486-6392-ND, is an IEC Appliance Inlet C20 designed for panel mounting with options for screw-on or snap-in installation. It supports a rated current of 16 A at 250 VAC according to IEC standards and 20 A at the same voltage per UL/CSA standards. The connector features a line filter suitable for both standard and medical applications, ensuring low leakage current, with standard values below 0.5 mA and medical versions below 5 µA. This product is designed for a temperature range of -25 °C to 85 °C and has a dielectric strength exceeding 1.7 kVDC between line and neutral, and 2.7 kVDC between line/neutral and protective earth. It is compliant with various international standards, including IEC 60601-1 for medical equipment, making it suitable for applications requiring high safety standards. The connector includes a V-Lock cord retaining system to prevent accidental disconnection and is constructed from thermoplastics and tin-plated steel, meeting UL 94V-0 flammability ratings. It is also rated for IP40 protection on the front side, ensuring adequate shielding against dust and solid objects. This connector is a reliable choice for engineers looking for a robust power entry solution in both industrial and medical environments.

Datasheet Summary
Powered by GS/AI

The Power Entry Connector, part number 486-6392-ND, is an IEC Appliance Inlet C20 designed for panel mounting with options for screw-on or snap-in installation. It supports a rated current of 16 A at 250 VAC according to IEC standards and 20 A at the same voltage per UL/CSA standards. The connector features a line filter suitable for both standard and medical applications, ensuring low leakage current, with standard values below 0.5 mA and medical versions below 5 µA. This product is designed for a temperature range of -25 °C to 85 °C and has a dielectric strength exceeding 1.7 kVDC between line and neutral, and 2.7 kVDC between line/neutral and protective earth. It is compliant with various international standards, including IEC 60601-1 for medical equipment, making it suitable for applications requiring high safety standards. The connector includes a V-Lock cord retaining system to prevent accidental disconnection and is constructed from thermoplastics and tin-plated steel, meeting UL 94V-0 flammability ratings. It is also rated for IP40 protection on the front side, ensuring adequate shielding against dust and solid objects. This connector is a reliable choice for engineers looking for a robust power entry solution in both industrial and medical environments.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-6392-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-6392-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-6392-ND
PWR ENT RCPT IEC320-C20 QC

PWR ENT RCPT IEC320-C20 QC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Connectors
Product Number 486-6392-ND
Product Name Power Entry Connectors - Inlets, Outlets, Modules
Device Type Power Entry Module
Configuration IEC; Other
Termination Types Quick Connect - 0.250" (6.3mm)
Standards / Certifications UL; cULus, ENEC
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 740W-G-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
2 suppliers
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
NEMA 5-15 Plug - 88030100 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-15
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details