The product is an IEC Appliance Inlet C14 designed for panel mounting with snap-in installation. It supports various terminal types including solder, quick-connect, screw, and PCB connections. The inlet is rated for 10 A at 250 VAC (IEC) and 15 A at 250 VAC (UL/CSA), with a dielectric strength exceeding 3 kVAC. It operates within a temperature range of -25 °C to 70 °C and has an IP20 protection rating according to IEC 60529, making it suitable for appliances with protection class I. The connector features a V-Lock mating system that includes a notch for a latching cordset, preventing accidental disconnection. The housing material is PA6, available in black or grey, and complies with various international standards including IEC 60320-1, UL 60320-1, and CSA C22.2 no. 60320-1.
PWR ENT RCPT IEC320-C14 PANEL QC
| DigiKey | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 486-6152-ND |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules |
| Device Type | Power Entry Module |
| Configuration | IEC; Other |
| Mounting Style | Panel |
| Termination Types | Quick Connect - 0.250" (6.3mm) |