SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 5707.0101.112

Description
PWR ENT RCPT IEC320-C14 PANEL QC
Request a Quote
Description
PWR ENT RCPT IEC320-C14 PANEL QC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product 486-1262-ND is an IEC Appliance Inlet designed for panel mounting, compatible with C14 or C18 connectors. It features a front or rear screw-on mounting option and includes sealing screws for enhanced protection. This inlet has a protection degree of IP65, making it suitable for use in harsh environments. It supports a rated current of 1-8 A at 250 VAC and is compliant with various international standards, including IEC 60320-1 and UL 498. The inlet is equipped with quick connect terminals (6.3 x 0.8 mm) and a fuseholder for 5 x 20 mm fuse-links, available in 1- or 2-pole configurations. It is also suitable for medical applications according to IEC/UL 60601-1, with a low leakage current specification. The operating temperature range is from -25 °C to 85 °C, ensuring versatility in different conditions.

Datasheet Summary
Powered by GS/AI

The product 486-1262-ND is an IEC Appliance Inlet designed for panel mounting, compatible with C14 or C18 connectors. It features a front or rear screw-on mounting option and includes sealing screws for enhanced protection. This inlet has a protection degree of IP65, making it suitable for use in harsh environments. It supports a rated current of 1-8 A at 250 VAC and is compliant with various international standards, including IEC 60320-1 and UL 498. The inlet is equipped with quick connect terminals (6.3 x 0.8 mm) and a fuseholder for 5 x 20 mm fuse-links, available in 1- or 2-pole configurations. It is also suitable for medical applications according to IEC/UL 60601-1, with a low leakage current specification. The operating temperature range is from -25 °C to 85 °C, ensuring versatility in different conditions.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-1262-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-1262-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-1262-ND
PWR ENT RCPT IEC320-C14 PANEL QC

PWR ENT RCPT IEC320-C14 PANEL QC

Buy Now Datasheet
AC Power Entry Modules - 5707.0101.112 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
5707.0101.112
AC Power Entry Modules 5707.0101.112
AC Power Entry Modules 1A with filter

AC Power Entry Modules 1A with filter

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 486-1262-ND 5707.0101.112
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange Panel; Panel Mount
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250")
Standards / Certifications UL; cULus, ENEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-109-572 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R Canada Standard - 2103L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details