Capacitors
180µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Capacitor RoHS Compliant: Yes
CAP ALUM 180UF 20% 80V RADIAL
CAP ALUM 180UF 20% 80V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EKZN800ELL181MK16S | 565-4114-ND | EKZN800ELL181MK16S | 54X2701 | EKZN800ELL181MK16S | EKZN800ELL181MK16S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitor Rohs Compliant United Chemi-Con | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |