11000µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Capacitors
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For airbag application. High capacitance, low impedance, and good low temperature behavior, Endurance with ripple current : 5,000 hours at 105C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.
CAP ALUM 11000UF 25V RADIAL
| DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-4866-ND | 1202-ELBG250ELL113AM40S | ELBG250ELL113AM40S | ELBG250ELL113AM40S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |