Capacitors
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Cap Aluminum Lytic 390uF 450V 20% (25.4 X 60mm) Snap-In 10mm 1740mA 5000h 105°C Product overview: ELHS451VSN391MQ60S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 450V, 1740mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 450V, 1740mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ELHS451VSN391MQ60
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1360678-ELHS451VSN39
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: LHS
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 390 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.74 A @ 120 Hz
Ripple Current @ High Frequency: 2.4882 A @ 50 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 1.000" Dia (25.40mm)
Height - Seated (Max): 2.461" (62.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Aluminum Electrolytic Capacitors - Snap In 390uF 20% 450V Long Life
CAP ALUM 390UF 20% 450V SNAP
CAP ALUM 390UF 20% 450V SNAP
| New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-ELHS451VSN391MQ60S | 565-5102-ND | 58-ELHS451VSN391MQ60S | ELHS451VSN391MQ60S | 1360678-ELHS451VSN391MQ60S | ELHS451VSN391MQ60S | ELHS451VSN391MQ60S | ELHS451VSN391MQ60S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 390uF 450V 1740mA Capacitor | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |||||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||||
| RoHS Compliant | Yes | Yes | ||||||
| Features | Polarized | Polarized | Polarized |