United Chemi-Con, Inc. Aluminum Electrolytic Capacitor ELBG350EC3482AMN3S

Description
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For airbag application. High capacitance, low impedance, and good low temperature behavior, Endurance with ripple current : 5,000 hours at 105C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.
Request a Quote
Description
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For airbag application. High capacitance, low impedance, and good low temperature behavior, Endurance with ripple current : 5,000 hours at 105C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - ELBG350EC3482AMN3S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
ELBG350EC3482AMN3S
Aluminum Electrolytic Capacitor ELBG350EC3482AMN3S
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For airbag application. High capacitance, low impedance, and good low temperature behavior, Endurance with ripple current : 5,000 hours at 105C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.

MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For airbag application. High capacitance, low impedance, and good low temperature behavior, Endurance with ripple current : 5,000 hours at 105C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ELBG350EC3482AMN3S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ELBG350EC3482AMN3S
Capacitors - Aluminum Electrolytic Capacitors ELBG350EC3482AMN3S
CAP ALUM 4800UF 35V RADIAL

CAP ALUM 4800UF 35V RADIAL

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number ELBG350EC3482AMN3S ELBG350EC3482AMN3S
Product Name Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4800 microF 4800 microF
Capacitance Tolerance 30 (+/- %) 30 (+/- %)
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminium Capacitors - 1713255 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C703U025CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details