The HVHRMLSG561M250EB1C is a high-reliability, high-vibration aluminum electrolytic flatpack capacitor with a stainless-steel case, rated for 5000 hours of life at 125 °C and 250 Vdc. It has a capacitance of 560 µF with ±20% tolerance, and operates from −55 °C to +125 °C. The case is type EB, measuring 3.0 inches in length, with polyester insulation and welded mounting tabs. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards up to 50 g, requiring additional mounting restraint. The rated ripple current is limited by a 125 °C core temperature, and leads are 18 AWG copper with tin-lead plating, rated to 20 A maximum. ESR is specified at 200% of the limit after life test.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | HVHRMLSG561M250EB1C |
| Product Name | Aluminum Electrolytic Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic |