United Chemi-Con, Inc. Aluminum Electrolytic Capacitor ELBG350EC5252AM20S

Description
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For airbag application. High capacitance, low impedance, and good low temperature behavior, Endurance with ripple current : 5,000 hours at 105C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.
Request a Quote
Description
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For airbag application. High capacitance, low impedance, and good low temperature behavior, Endurance with ripple current : 5,000 hours at 105C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - ELBG350EC5252AM20S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
ELBG350EC5252AM20S
Aluminum Electrolytic Capacitor ELBG350EC5252AM20S
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For airbag application. High capacitance, low impedance, and good low temperature behavior, Endurance with ripple current : 5,000 hours at 105C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.

MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For airbag application. High capacitance, low impedance, and good low temperature behavior, Endurance with ripple current : 5,000 hours at 105C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ELBG350EC5252AM20S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ELBG350EC5252AM20S
Capacitors - Aluminum Electrolytic Capacitors ELBG350EC5252AM20S
CAP ALUM 2500UF 35V RADIAL

CAP ALUM 2500UF 35V RADIAL

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number ELBG350EC5252AM20S ELBG350EC5252AM20S
Product Name Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2500 microF 2500 microF
Capacitance Tolerance 30 (+/- %) 30 (+/- %)
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers