United Chemi-Con, Inc. Aluminum Electrolytic Capacitor ELBG350ETS102ML15S

Description
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For airbag application. High capacitance, low impedance, and good low temperature behavior, Endurance with ripple current : 5,000 hours at 105C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.
Request a Quote
Description
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For airbag application. High capacitance, low impedance, and good low temperature behavior, Endurance with ripple current : 5,000 hours at 105C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - ELBG350ETS102ML15S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
ELBG350ETS102ML15S
Aluminum Electrolytic Capacitor ELBG350ETS102ML15S
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For airbag application. High capacitance, low impedance, and good low temperature behavior, Endurance with ripple current : 5,000 hours at 105C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.

MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For airbag application. High capacitance, low impedance, and good low temperature behavior, Endurance with ripple current : 5,000 hours at 105C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ELBG350ETS102ML15S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ELBG350ETS102ML15S
Capacitors - Aluminum Electrolytic Capacitors ELBG350ETS102ML15S
CAP ALUM 1000UF 35V RADIAL

CAP ALUM 1000UF 35V RADIAL

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number ELBG350ETS102ML15S ELBG350ETS102ML15S
Product Name Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Capacitance Tolerance 30 (+/- %) 30 (+/- %)
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C213U063EJ1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 21000 microF
View Details
3 suppliers