United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ELXS161VSN821MP35S

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-ELXS161VSN821MP35S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-ELXS161VSN821MP35S
Aluminum Electrolytic Capacitors 1202-ELXS161VSN821MP35S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - ELXS161VSN821MP35S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ELXS161VSN821MP35S-ND
Aluminum Electrolytic Capacitors ELXS161VSN821MP35S-ND
820µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

820µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - ELXS161VSN821MP35S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
ELXS161VSN821MP35S
Aluminum Electrolytic Capacitor ELXS161VSN821MP35S
LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. Endurance with ripple current : 5,000 hours at 105°C. Downsized from LXQ series, Non solvent resistant type, RoHS Compliant.

LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. Endurance with ripple current : 5,000 hours at 105°C. Downsized from LXQ series, Non solvent resistant type, RoHS Compliant.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ELXS161VSN821MP35S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ELXS161VSN821MP35S
Capacitors - Aluminum Electrolytic Capacitors ELXS161VSN821MP35S
CAP ALUM 820UF 20% 160V SNAP

CAP ALUM 820UF 20% 160V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1202-ELXS161VSN821MP35S ELXS161VSN821MP35S-ND ELXS161VSN821MP35S ELXS161VSN821MP35S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers