United Chemi-Con, Inc. Aluminum Electrolytic Capacitor ELBG250EC3192AM15S

Description
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For airbag application. High capacitance, low impedance, and good low temperature behavior, Endurance with ripple current : 5,000 hours at 105C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.
Request a Quote Datasheet
Description
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For airbag application. High capacitance, low impedance, and good low temperature behavior, Endurance with ripple current : 5,000 hours at 105C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - ELBG250EC3192AM15S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
ELBG250EC3192AM15S
Aluminum Electrolytic Capacitor ELBG250EC3192AM15S
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For airbag application. High capacitance, low impedance, and good low temperature behavior, Endurance with ripple current : 5,000 hours at 105C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.

MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For airbag application. High capacitance, low impedance, and good low temperature behavior, Endurance with ripple current : 5,000 hours at 105C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.

Supplier's Site
Aluminum Capacitors - ELBG250EC3192AM15S - 1027155-ELBG250EC3192AM15S - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ELBG250EC3192AM15S
1027155-ELBG250EC3192AM15S
Aluminum Capacitors - ELBG250EC3192AM15S 1027155-ELBG250EC3192AM15S
Manufacturer: United Chemi-Con Win Source Part Number: 1027155-ELBG250EC319 2AM15S Packaging: Bulk Voltage Rating: 25V Applications: Automotive Mounting: Through Hole Capacitance: 1900μF Tolerance: 0%, +30% Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: United Chemi-Con
Win Source Part Number: 1027155-ELBG250EC3192AM15S
Packaging: Bulk
Voltage Rating: 25V
Applications: Automotive
Mounting: Through Hole
Capacitance: 1900μF
Tolerance: 0%, +30%
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category Capacitors Capacitors
Product Number ELBG250EC3192AM15S 1027155-ELBG250EC3192AM15S
Product Name Aluminum Electrolytic Capacitor Aluminum Capacitors - ELBG250EC3192AM15S
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF 1900 microF
Capacitance Tolerance 30 (+/- %) 30 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers