United Chemi-Con, Inc. Aluminum Electrolytic Capacitor ELBG250ETS272AM20S

Description
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For airbag application. High capacitance, low impedance, and good low temperature behavior, Endurance with ripple current : 5,000 hours at 105C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.
Request a Quote
Description
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For airbag application. High capacitance, low impedance, and good low temperature behavior, Endurance with ripple current : 5,000 hours at 105C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - ELBG250ETS272AM20S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
ELBG250ETS272AM20S
Aluminum Electrolytic Capacitor ELBG250ETS272AM20S
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For airbag application. High capacitance, low impedance, and good low temperature behavior, Endurance with ripple current : 5,000 hours at 105C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.

MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For airbag application. High capacitance, low impedance, and good low temperature behavior, Endurance with ripple current : 5,000 hours at 105C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number ELBG250ETS272AM20S
Product Name Aluminum Electrolytic Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
Capacitance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101472T100BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers