United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKZN800ELL120ME11D

Description
12µF 80V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
12µF 80V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-4106-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-4106-ND
Aluminum Electrolytic Capacitors 565-4106-ND
12µF 80V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

12µF 80V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - EKZN800ELL120ME11D - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EKZN800ELL120ME11D
Aluminum Electrolytic Capacitor EKZN800ELL120ME11D
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitor, Alu Elec, 12Uf, 80V, Radial; Capacitance United Chemi-Con - 54X2695 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alu Elec, 12Uf, 80V, Radial; Capacitance United Chemi-Con
54X2695
Capacitor, Alu Elec, 12Uf, 80V, Radial; Capacitance United Chemi-Con 54X2695
CAPACITOR, ALU ELEC, 12UF, 80V, RADIAL; Capacitance:12µF; Voltage(DC):80V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR, ALU ELEC, 12UF, 80V, RADIAL; Capacitance:12µF; Voltage(DC):80V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKZN800ELL120ME11D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKZN800ELL120ME11D
Capacitors - Aluminum Electrolytic Capacitors EKZN800ELL120ME11D
CAP ALUM 12UF 20% 80V RADIAL

CAP ALUM 12UF 20% 80V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-4106-ND EKZN800ELL120ME11D 54X2695 EKZN800ELL120ME11D
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitor, Alu Elec, 12Uf, 80V, Radial; Capacitance United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701129 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C623U030BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers