ABB AB Power Supplies Board Mount DCDC Converters - NSR003A0X4-49Z NSR003A0X4-49Z

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 887657-NSR003A0X4-49 Z Series: Naos Raptor Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.59 ~ 6V - - - 3A 4.5V - 14V Input Package: Bulk Package: 5-SIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8504.40.9580
Request a Quote
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 887657-NSR003A0X4-49 Z Series: Naos Raptor Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.59 ~ 6V - - - 3A 4.5V - 14V Input Package: Bulk Package: 5-SIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8504.40.9580
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - NSR003A0X4-49Z - 887657-NSR003A0X4-49Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NSR003A0X4-49Z
887657-NSR003A0X4-49Z
Power Supplies Board Mount DCDC Converters - NSR003A0X4-49Z 887657-NSR003A0X4-49Z
Manufacturer: ABB Embedded Power Win Source Part Number: 887657-NSR003A0X4-49 Z Series: Naos Raptor Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.59 ~ 6V - - - 3A 4.5V - 14V Input Package: Bulk Package: 5-SIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8504.40.9580

Manufacturer: ABB Embedded Power
Win Source Part Number: 887657-NSR003A0X4-49Z
Series: Naos Raptor
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.59 ~ 6V - - - 3A 4.5V - 14V Input
Package: Bulk
Package: 5-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8504.40.9580

Buy Now
Power Supplies - Board Mount - DC DC Converters - NSR003A0X4-49Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NSR003A0X4-49Z
Power Supplies - Board Mount - DC DC Converters NSR003A0X4-49Z
DC DC CONVERTER 0.59-6V

DC DC CONVERTER 0.59-6V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 887657-NSR003A0X4-49Z NSR003A0X4-49Z
Product Name Power Supplies Board Mount DCDC Converters - NSR003A0X4-49Z Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - BB-PS-WDS-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 5.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details