DigiKey Datasheets for Crystals

Crystals are naturally occurring materials that can be induced to resonate (vibrate) at an exact frequency. Quartz, a piezoelectric crystal that provides excellent mechanical and electrical stability, acquires a charge when compressed, twisted, or distorted.
Crystals: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 20 30 40 43
Product Name Notes
0026.000000 MHZ CRYSTAL
1.6MM X 1.2MM IOT ENHANCED QUART
1.6MMX1.2MM SURFACE MOUNT CERAMI
16.3676MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
16.384MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
16MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
16MHz ±10ppm Crystal 7pF 100 Ohms 4-SMD, No Lead
16MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
16MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
16MHz ±30ppm Crystal 13pF 100 Ohms 4-SMD, No Lead
16MHz ±30ppm Crystal 20pF 100 Ohms 4-SMD, No Lead
18.432MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
18.432MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
18.432MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
19.2MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
19.2MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
19.2MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
19.6608MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
19.6608MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
2.5MM X 2.0MM IOT ENHANCED QUART
20MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
20MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
20MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
20MHz ±30ppm Crystal 13pF 80 Ohms 4-SMD, No Lead
20MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
22.1184MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
24.576MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
24.576MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
24.576MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
24MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
24MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead
24MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
24MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
24MHz ±30ppm Crystal 13pF 80 Ohms 4-SMD, No Lead
24MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
25MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
25MHz ±10ppm Crystal 4pF 150 Ohms 4-SMD, No Lead
25MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
25MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 13pF 80 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
26MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
26MHz ±10ppm Crystal 4pF 80 Ohms 4-SMD, No Lead
26MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
26MHz ±30ppm Crystal 13pF 80 Ohms 4-SMD, No Lead
27.12MHz ±10ppm Crystal 4pF 80 Ohms 4-SMD, No Lead
27.12MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead
27MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
27MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
27MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
27MHz ±30ppm Crystal 13pF 80 Ohms 4-SMD, No Lead
27MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
28.63636MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
28.63636MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
30MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
30MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
30MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
30MHz ±30ppm Crystal 13pF 80 Ohms 4-SMD, No Lead
30MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
32MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
32MHz ±10ppm Crystal 4pF 100 Ohms 4-SMD, No Lead
32MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
36MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
36MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
38.4MHz ±10ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
38.4MHz ±30ppm Crystal 13pF 80 Ohms 4-SMD, No Lead
40MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
40MHz ±10ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
40MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead
40MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
40MHz ±20ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
40MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead
40MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
48MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
48MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead
48MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
48MHz ±20ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
5.0MM X 3.2MM 2-PAD SURFACE MOUN
50MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
50MHz ±15ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
50MHz ±15ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
50MHz ±15ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
50MHz ±15ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
50MHz ±15ppm Crystal Series 60 Ohms 4-SMD, No Lead
50MHz ±20ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
50MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
50MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
50MHz ±20ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
50MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
50MHz ±20ppm Crystal Series 60 Ohms 4-SMD, No Lead
50MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
50MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
50MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
50MHz ±30ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
50MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
50MHz ±30ppm Crystal Series 60 Ohms 4-SMD, No Lead
52MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
52MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
52MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
52MHz ±10ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
52MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
52MHz ±10ppm Crystal Series 60 Ohms 4-SMD, No Lead
52MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
52MHz ±15ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
52MHz ±15ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
52MHz ±15ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
52MHz ±15ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
52MHz ±15ppm Crystal Series 60 Ohms 4-SMD, No Lead
52MHz ±20ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
52MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
52MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
52MHz ±20ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
52MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
52MHz ±20ppm Crystal Series 60 Ohms 4-SMD, No Lead
52MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
52MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
52MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
52MHz ±30ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
52MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
52MHz ±30ppm Crystal Series 60 Ohms 4-SMD, No Lead
CRYSTAL 25.0000 MHZ 8PF SMD
CRYSTAL 4.194304MHZ 20PF DIP

<< Prev Next >>