CTS Corporation Crystals 416F520X3ASR

Description
52MHz ±15ppm Crystal Series 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
52MHz ±15ppm Crystal Series 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F520X3ASR-ND - DigiKey
Thief River Falls, MN, United States
52MHz ±15ppm Crystal Series 60 Ohms 4-SMD, No Lead

52MHz ±15ppm Crystal Series 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 52.0000MHZ SERIES SMD

CRYSTAL 52.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F520X3ASR-ND 416F520X3ASR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-JGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C6S - C6S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC7V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details