CTS Corporation Crystals 416F52022CSR

Description
52MHz ±20ppm Crystal Series 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
52MHz ±20ppm Crystal Series 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F52022CSR-ND - DigiKey
Thief River Falls, MN, United States
52MHz ±20ppm Crystal Series 60 Ohms 4-SMD, No Lead

52MHz ±20ppm Crystal Series 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 52.0000MHZ SERIES SMD

CRYSTAL 52.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F52022CSR-ND 416F52022CSR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-33-AGL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C2E - C2E-19.200-13-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 19.2 MHz
Load Capacitance 13 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details