CTS Corporation Crystals 416F52013AST

Description
52MHz ±10ppm Crystal Series 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
52MHz ±10ppm Crystal Series 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F52013AST-ND - DigiKey
Thief River Falls, MN, United States
52MHz ±10ppm Crystal Series 60 Ohms 4-SMD, No Lead

52MHz ±10ppm Crystal Series 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 52.0000MHZ SERIES SMD

CRYSTAL 52.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F52013AST-ND 416F52013AST
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-040-18-5PX-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-27.120-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC4V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details