CTS Corporation Crystals, Oscillators, Resonators - Crystals 425F35B025M0000

Description
Win Source Part Number: 1038617-425F35B025M0 000 Category: Crystals, Oscillators, Resonators>Crystals Series: 425 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 13pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): AM-24.000MAGE-T; ECS-270-10-37Q-ES-TR ; ECS-260-10-37Q-ES-TR ; 405C35B25M00000; AB-25.000MAGE-T; ABM10AIG-25.000MHZ-4 Z-T3; ABM11AIG-25.000MHZ-4 Z-T3; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: CTS-Frequency Controls Other Names: CTX1294TR,CTX1294CT, CTX1294DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1038617-425F35B025M0 000 Category: Crystals, Oscillators, Resonators>Crystals Series: 425 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 13pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): AM-24.000MAGE-T; ECS-270-10-37Q-ES-TR ; ECS-260-10-37Q-ES-TR ; 405C35B25M00000; AB-25.000MAGE-T; ABM10AIG-25.000MHZ-4 Z-T3; ABM11AIG-25.000MHZ-4 Z-T3; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: CTS-Frequency Controls Other Names: CTX1294TR,CTX1294CT, CTX1294DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1038617-425F35B025M0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1038617-425F35B025M0000
Crystals, Oscillators, Resonators - Crystals 1038617-425F35B025M0000
Win Source Part Number: 1038617-425F35B025M0 000 Category: Crystals, Oscillators, Resonators>Crystals Series: 425 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 13pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): AM-24.000MAGE-T; ECS-270-10-37Q-ES-TR ; ECS-260-10-37Q-ES-TR ; 405C35B25M00000; AB-25.000MAGE-T; ABM10AIG-25.000MHZ-4 Z-T3; ABM11AIG-25.000MHZ-4 Z-T3; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: CTS-Frequency Controls Other Names: CTX1294TR,CTX1294CT, CTX1294DKR

Win Source Part Number: 1038617-425F35B025M0000
Category: Crystals, Oscillators, Resonators>Crystals
Series: 425
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 25 MHz
ESR (Equivalent Series Resistance): 80 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 13pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): AM-24.000MAGE-T; ECS-270-10-37Q-ES-TR; ECS-260-10-37Q-ES-TR; 405C35B25M00000; AB-25.000MAGE-T; ABM10AIG-25.000MHZ-4Z-T3; ABM11AIG-25.000MHZ-4Z-T3;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: CTS-Frequency Controls
Other Names: CTX1294TR,CTX1294CT,CTX1294DKR

Buy Now Datasheet
Crystals - 110-425F35B025M0000CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 13pF 80 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 13pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-425F35B025M0000TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 13pF 80 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 13pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-425F35B025M0000DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 13pF 80 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 13pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ 13PF SMD

CRYSTAL 25.0000MHZ 13PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Crystals
Product Number 1038617-425F35B025M0000 110-425F35B025M0000CT-ND 425F35B025M0000
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 25 MHz 25 MHz
Frequency Stability 50 ppm 50 ppm
Frequency Tolerance 30 %
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - CY25701FLXCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-CLCC
Features / Standards Lead-Free; Programmable
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CD4541BEX - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 6 to 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-38.880-5GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers