DigiKey Datasheets for Crystals
Crystals are naturally occurring materials that can be induced to resonate (vibrate) at an exact frequency. Quartz, a piezoelectric crystal that provides excellent mechanical and electrical stability, acquires a charge when compressed, twisted, or distorted.
Crystals: Learn more
| Product Name | Notes |
|---|---|
| 38.4MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead | |
| 38.4MHz ±15ppm Crystal 12pF 60 Ohms 4-SMD, No Lead | |
| 38.4MHz ±15ppm Crystal 18pF 60 Ohms 4-SMD, No Lead | |
| 38.4MHz ±15ppm Crystal 6pF 60 Ohms 4-SMD, No Lead | |
| 38.4MHz ±15ppm Crystal 8pF 60 Ohms 4-SMD, No Lead | |
| 38.4MHz ±15ppm Crystal Series 60 Ohms 4-SMD, No Lead | |
| 38.4MHz ±20ppm Crystal 10pF 60 Ohms 4-SMD, No Lead | |
| 38.4MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead | |
| 38.4MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead | |
| 38.4MHz ±20ppm Crystal 6pF 60 Ohms 4-SMD, No Lead | |
| 38.4MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead | |
| 38.4MHz ±20ppm Crystal Series 60 Ohms 4-SMD, No Lead | |
| 38.4MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead | |
| 38.4MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead | |
| 38.4MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead | |
| 38.4MHz ±30ppm Crystal 6pF 60 Ohms 4-SMD, No Lead | |
| 38.4MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead | |
| 38.4MHz ±30ppm Crystal Series 60 Ohms 4-SMD, No Lead | |
| 40.61MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead | |
| 40.61MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead | |
| 40.61MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead | |
| 40.61MHz ±10ppm Crystal 6pF 60 Ohms 4-SMD, No Lead | |
| 40.61MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead | |
| 40.61MHz ±10ppm Crystal Series 60 Ohms 4-SMD, No Lead | |
| 40.61MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead | |
| 40.61MHz ±15ppm Crystal 12pF 60 Ohms 4-SMD, No Lead | |
| 40.61MHz ±15ppm Crystal 18pF 60 Ohms 4-SMD, No Lead | |
| 40.61MHz ±15ppm Crystal 6pF 60 Ohms 4-SMD, No Lead | |
| 40.61MHz ±15ppm Crystal 8pF 60 Ohms 4-SMD, No Lead | |
| 40.61MHz ±15ppm Crystal Series 60 Ohms 4-SMD, No Lead | |
| 40.61MHz ±20ppm Crystal 10pF 60 Ohms 4-SMD, No Lead | |
| 40.61MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead | |
| 40.61MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead | |
| 40.61MHz ±20ppm Crystal 6pF 60 Ohms 4-SMD, No Lead | |
| 40.61MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead | |
| 40.61MHz ±20ppm Crystal Series 60 Ohms 4-SMD, No Lead | |
| 40.61MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead | |
| 40.61MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead | |
| 40.61MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead | |
| 40.61MHz ±30ppm Crystal 6pF 60 Ohms 4-SMD, No Lead | |
| 40.61MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead | |
| 40.61MHz ±30ppm Crystal Series 60 Ohms 4-SMD, No Lead | |
| 40MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead | |
| 40MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead | |
| 40MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead | |
| 40MHz ±10ppm Crystal 6pF 60 Ohms 4-SMD, No Lead | |
| 40MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead | |
| 40MHz ±10ppm Crystal Series 60 Ohms 4-SMD, No Lead | |
| 40MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead | |
| 40MHz ±15ppm Crystal 12pF 60 Ohms 4-SMD, No Lead | |
| 40MHz ±15ppm Crystal 18pF 60 Ohms 4-SMD, No Lead | |
| 40MHz ±15ppm Crystal 6pF 60 Ohms 4-SMD, No Lead | |
| 40MHz ±15ppm Crystal 8pF 60 Ohms 4-SMD, No Lead | |
| 40MHz ±15ppm Crystal Series 60 Ohms 4-SMD, No Lead | |
| 40MHz ±20ppm Crystal 10pF 60 Ohms 4-SMD, No Lead | |
| 40MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead | |
| 40MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead | |
| 40MHz ±20ppm Crystal 6pF 60 Ohms 4-SMD, No Lead | |
| 40MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead | |
| 40MHz ±20ppm Crystal Series 60 Ohms 4-SMD, No Lead | |
| 40MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead | |
| 40MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead | |
| 40MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead | |
| 40MHz ±30ppm Crystal 6pF 60 Ohms 4-SMD, No Lead | |
| 40MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead | |
| 40MHz ±30ppm Crystal Series 60 Ohms 4-SMD, No Lead | |
| 44MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead | |
| 44MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead | |
| 44MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead |
| << Prev | Next >> |