DigiKey Datasheets for Crystals

Crystals are naturally occurring materials that can be induced to resonate (vibrate) at an exact frequency. Quartz, a piezoelectric crystal that provides excellent mechanical and electrical stability, acquires a charge when compressed, twisted, or distorted.
Crystals: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 43
Product Name Notes
25MHz ±15ppm Crystal 10pF 120 Ohms 4-SMD, No Lead
25MHz ±15ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
25MHz ±15ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
25MHz ±15ppm Crystal 6pF 120 Ohms 4-SMD, No Lead
25MHz ±15ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
25MHz ±15ppm Crystal Series 120 Ohms 4-SMD, No Lead
25MHz ±20ppm Crystal 10pF 120 Ohms 4-SMD, No Lead
25MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
25MHz ±20ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
25MHz ±20ppm Crystal 6pF 120 Ohms 4-SMD, No Lead
25MHz ±20ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
25MHz ±20ppm Crystal Series 120 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 10pF 120 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 6pF 120 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal Series 120 Ohms 4-SMD, No Lead
26MHz ±10ppm Crystal 10pF 120 Ohms 4-SMD, No Lead
26MHz ±10ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
26MHz ±10ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
26MHz ±10ppm Crystal 6pF 120 Ohms 4-SMD, No Lead
26MHz ±10ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
26MHz ±10ppm Crystal Series 120 Ohms 4-SMD, No Lead
26MHz ±15ppm Crystal 10pF 120 Ohms 4-SMD, No Lead
26MHz ±15ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
26MHz ±15ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
26MHz ±15ppm Crystal 6pF 120 Ohms 4-SMD, No Lead
26MHz ±15ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
26MHz ±15ppm Crystal Series 120 Ohms 4-SMD, No Lead
26MHz ±20ppm Crystal 10pF 120 Ohms 4-SMD, No Lead
26MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
26MHz ±20ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
26MHz ±20ppm Crystal 6pF 120 Ohms 4-SMD, No Lead
26MHz ±20ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
26MHz ±20ppm Crystal Series 120 Ohms 4-SMD, No Lead
26MHz ±30ppm Crystal 10pF 120 Ohms 4-SMD, No Lead
26MHz ±30ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
26MHz ±30ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
26MHz ±30ppm Crystal 6pF 120 Ohms 4-SMD, No Lead
26MHz ±30ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
26MHz ±30ppm Crystal Series 120 Ohms 4-SMD, No Lead
27MHz ±10ppm Crystal 10pF 120 Ohms 4-SMD, No Lead
27MHz ±10ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
27MHz ±10ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
27MHz ±10ppm Crystal 6pF 120 Ohms 4-SMD, No Lead
27MHz ±10ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
27MHz ±10ppm Crystal Series 120 Ohms 4-SMD, No Lead
27MHz ±15ppm Crystal 10pF 120 Ohms 4-SMD, No Lead
27MHz ±15ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
27MHz ±15ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
27MHz ±15ppm Crystal 6pF 120 Ohms 4-SMD, No Lead
27MHz ±15ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
27MHz ±15ppm Crystal Series 120 Ohms 4-SMD, No Lead
27MHz ±20ppm Crystal 10pF 120 Ohms 4-SMD, No Lead
27MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
27MHz ±20ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
27MHz ±20ppm Crystal 6pF 120 Ohms 4-SMD, No Lead
27MHz ±20ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
27MHz ±20ppm Crystal Series 120 Ohms 4-SMD, No Lead
27MHz ±30ppm Crystal 10pF 120 Ohms 4-SMD, No Lead
27MHz ±30ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
27MHz ±30ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
27MHz ±30ppm Crystal 6pF 120 Ohms 4-SMD, No Lead
27MHz ±30ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
27MHz ±30ppm Crystal Series 120 Ohms 4-SMD, No Lead

<< Prev Next >>